SPC13305 Cable Assemblies by Multicomp

POWER CORD NEMA5-15P/IEC C13 2M 15A BLACK

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$2.13


Distributor Starting From Stock
Logo for Newark Electronics Newark Electronics US$2.13
1
Buy Now
Logo for element14 element14 US$14.50
1
Buy Now
View Full Pricing & Stock Comparison

Specifications

Connector Type A NEMA 5-15P
Connector Type B IEC 60320 C13
Cable Length - Metric 2m
Current Rating 15A
Voltage Rating 125VAC
Jacket Color Black
Product Range -
Cable Length 6.6ft

Alternative Descriptions

Power Cord, Nema5-15P/Iec C13, 2M 15A, Black | Newark Electronics
11J3574 | element14
POWER CORD, NEMA5-15P/IEC C13, 2M 15A, BLACK | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SPC13305?

Additional datasheets, footprints and schematics for SPC13305 are listed on our Part Details page. You can also find images and similar parts to SPC13305 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SPC13305 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SPC13305 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SPC13305 fall under?

The SPC13305 is listed under Cable Wire & Cable Assemblies > Cable Assemblies > Power Cords / Electrical Power Cables.

Can I view similar or alternative parts?

You can view similar parts to SPC13305 when available in the Power Cords / Electrical Power Cables range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SPC13305 you can contact the distributor directly for product support, shipping queries etc.

Is the SPC13305 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SPC13305 have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for SPC13305.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SPC13305 often in real-time on the comparison pages.

What if I can't find stock of SPC13305?

You can fill out our help required form which you can use to request a quote for SPC13305 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay