Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type A | NEMA 5-15P |
---|---|
Connector Type B | Free End |
Cable Length - Metric | 6.1m |
Current Rating | 13A |
Voltage Rating | 125VAC |
Jacket Color | Grey |
Product Range | - |
Cable Length - Imperial | 20ft |
Power Cord, Nema5-15P, 20Ft, 13A, Gray | Newark Electronics |
POWER CORD, NEMA5-15P, 20FT, 13A, GRAY | element14 |
Where can I find additional details, specifications and documents for a SPC13251?
Additional datasheets, footprints and schematics for SPC13251 are listed on our Part Details page. You can also find images and similar parts to SPC13251 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SPC13251 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SPC13251 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SPC13251 fall under?
The SPC13251 is listed under Cable Wire & Cable Assemblies > Cable Assemblies > Power Cords / Electrical Power Cables.
Can I view similar or alternative parts?
You can view similar parts to SPC13251 when available in the Power Cords / Electrical Power Cables range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SPC13251 you can contact the distributor directly for product support, shipping queries etc.
Is the SPC13251 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SPC13251 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for SPC13251.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SPC13251 often in real-time on the comparison pages.
What if I can't find stock of SPC13251?
You can fill out our help required form which you can use to request a quote for SPC13251 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.