Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Crimp Tool Type | Ratchet |
---|---|
For Use With | Heat Sealed Connectors |
Product Range | - |
Crimp Size | 0.135" 0.107" 0.094" 0.062" |
Crimp Tool | Newark Electronics |
Where can I find additional details, specifications and documents for a SPC11946?
Additional datasheets, footprints and schematics for SPC11946 are listed on our Part Details page. You can also find images and similar parts to SPC11946 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SPC11946 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SPC11946 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SPC11946 fall under?
The SPC11946 is listed under Tools & Maintenance > Hand Tools > Crimp & Insertion Tools.
Can I view similar or alternative parts?
You can view similar parts to SPC11946 when available in the Crimp & Insertion Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SPC11946 you can contact the distributor directly for product support, shipping queries etc.
Is the SPC11946 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SPC11946 have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for SPC11946.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SPC11946 often in real-time on the comparison pages.
What if I can't find stock of SPC11946?
You can fill out our help required form which you can use to request a quote for SPC11946 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.