Accessory Type | Jumper |
---|---|
For Use With | Screw Clamp Terminal Block #SPC10564 |
No. of Positions | 4Positions |
Pitch Spacing | - |
Product Range | - |
No. of Contacts | 4Contacts |
Accessory Type | Jumper |
---|---|
For Use With | Screw Clamp Terminal Block #SPC10564 |
No. of Positions | 4Positions |
No. of Contacts | 4Contacts |
RoHS Compliant | Yes |
Terminal Block Jumper, 4Way | Newark Electronics |
Where can I find additional details, specifications and documents for a SPC11891?
Additional datasheets, footprints and schematics for SPC11891 are listed on our Part Details page. You can also find images and similar parts to SPC11891 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SPC11891 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SPC11891 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SPC11891 fall under?
The SPC11891 is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to SPC11891 when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SPC11891 you can contact the distributor directly for product support, shipping queries etc.
Is the SPC11891 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SPC11891 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for SPC11891.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SPC11891 often in real-time on the comparison pages.
What if I can't find stock of SPC11891?
You can fill out our help required form which you can use to request a quote for SPC11891 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.