Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Jumper |
---|---|
For Use With | Screw Clamp Terminal Block #SPC10564 |
No. of Positions | 3Positions |
Pitch Spacing | - |
Product Range | - |
No. of Contacts | 3Contacts |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Accessory Type | Jumper |
---|---|
For Use With | Screw Clamp Terminal Block #SPC10564 |
No. of Positions | 3Positions |
No. of Contacts | 3Contacts |
RoHS Compliant | Yes |
83C7585 | element14 |
Terminal Block Jumper, 3Way | Newark Electronics |
Where can I find additional details, specifications and documents for a SPC11890?
Additional datasheets, footprints and schematics for SPC11890 are listed on our Part Details page. You can also find images and similar parts to SPC11890 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SPC11890 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SPC11890 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SPC11890 fall under?
The SPC11890 is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to SPC11890 when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SPC11890 you can contact the distributor directly for product support, shipping queries etc.
Is the SPC11890 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SPC11890 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for SPC11890.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SPC11890 often in real-time on the comparison pages.
What if I can't find stock of SPC11890?
You can fill out our help required form which you can use to request a quote for SPC11890 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.