Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | UHF Coaxial |
---|---|
Connector Body Style | Straight Plug |
Coaxial Termination | Crimp |
Impedance | - |
Coaxial Cable Types | RG8 RG8A RG213U Belden 8237 8267 9251 9880 |
Contact Material | Brass |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | UHF Coaxial |
---|---|
Connector Body Style | Straight Plug |
Coaxial Termination | Crimp |
Coaxial Cable Types | RG8, RG8A, RG213U, Belden 8237, 8267, 9251, 9880 |
Contact Material | Brass |
RoHS Compliant | Yes |
Rf Coaxial, Uhf Plug, Cable | Newark Electronics |
Where can I find additional details, specifications and documents for a SPC11734?
Additional datasheets, footprints and schematics for SPC11734 are listed on our Part Details page. You can also find images and similar parts to SPC11734 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SPC11734 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SPC11734 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SPC11734 fall under?
The SPC11734 is listed under Cable Leads & Connectors > Connectors > RF / Coaxial Connectors & Accessories.
Can I view similar or alternative parts?
You can view similar parts to SPC11734 when available in the RF / Coaxial Connectors & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SPC11734 you can contact the distributor directly for product support, shipping queries etc.
Is the SPC11734 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SPC11734 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for SPC11734.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SPC11734 often in real-time on the comparison pages.
What if I can't find stock of SPC11734?
You can fill out our help required form which you can use to request a quote for SPC11734 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.