Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Stud Size - Imperial | - |
---|---|
Stud Size - Metric | - |
Terminal Material | Bronze |
Product Range | - |
Connector Type | Solder Lug |
Contact Material | Bronze |
Contact Plating | Tin Plated Contacts |
TERMINAL COMPRESSION LUG, 0.146IN SOLDER | element14 |
Terminal Compression Lug, 0.146In Solder | Newark Electronics |
Where can I find additional details, specifications and documents for a SPC10873?
Additional datasheets, footprints and schematics for SPC10873 are listed on our Part Details page. You can also find images and similar parts to SPC10873 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SPC10873 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SPC10873 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SPC10873 fall under?
The SPC10873 is listed under Cable Leads & Connectors > Connectors > Solder Tags & Lugs.
Can I view similar or alternative parts?
You can view similar parts to SPC10873 when available in the Solder Tags & Lugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SPC10873 you can contact the distributor directly for product support, shipping queries etc.
Is the SPC10873 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SPC10873 have stock available?
Authorised distributors including element14, Newark Electronics and Farnell have stock available or on a lead time for SPC10873.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SPC10873 often in real-time on the comparison pages.
What if I can't find stock of SPC10873?
You can fill out our help required form which you can use to request a quote for SPC10873 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.