Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | DIN Mounting Rail |
---|---|
For Use With | - |
Length | 2m |
Height | 7.5mm |
Width | 35mm |
Rail Material | Steel |
Fixing Centers | - |
Product Range | - |
External Width | 35mm |
Material | Steel |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Accessory Type | DIN Mounting Rail |
---|---|
Length | 2m |
Height | 7.5mm |
Width | 35mm |
Rail Material | Steel |
External Width | 35mm |
Material | Steel |
RoHS Compliant | Yes |
Din Mounting Rail, 35Mm, Steel | Newark Electronics |
Where can I find additional details, specifications and documents for a SPC10577?
Additional datasheets, footprints and schematics for SPC10577 are listed on our Part Details page. You can also find images and similar parts to SPC10577 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SPC10577 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SPC10577 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SPC10577 fall under?
The SPC10577 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Cabinet & Rack Accessories.
Can I view similar or alternative parts?
You can view similar parts to SPC10577 when available in the Cabinet & Rack Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SPC10577 you can contact the distributor directly for product support, shipping queries etc.
Is the SPC10577 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SPC10577 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for SPC10577.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SPC10577 often in real-time on the comparison pages.
What if I can't find stock of SPC10577?
You can fill out our help required form which you can use to request a quote for SPC10577 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.