Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Positions | 2Positions |
---|---|
Wire Size AWG Min | 26AWG |
Wire Size AWG Max | 12AWG |
Conductor Area CSA | - |
Wire Connection Method | Screw |
Rated Current | 26A |
Rated Voltage | 600V |
No. of Levels | 1 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No. of Positions | 2Positions |
---|---|
Wire Size AWG Min | 26AWG |
Wire Size AWG Max | 12AWG |
Wire Connection Method | Screw |
Rated Current | 26A |
Rated Voltage | 600V |
No. of Levels | 1 |
RoHS Compliant | Yes |
Terminal Block, Din Rail, 2 Position, 26-12Awg | Newark Electronics |
Where can I find additional details, specifications and documents for a SPC10564?
Additional datasheets, footprints and schematics for SPC10564 are listed on our Part Details page. You can also find images and similar parts to SPC10564 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SPC10564 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SPC10564 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SPC10564 fall under?
The SPC10564 is listed under Electrical & Lighting > Industrial Automation & Control Gear > DIN Rail Modules and Hardware.
Can I view similar or alternative parts?
You can view similar parts to SPC10564 when available in the DIN Rail Modules and Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SPC10564 you can contact the distributor directly for product support, shipping queries etc.
Is the SPC10564 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SPC10564 have stock available?
Authorised distributors including Newark Electronics and element14 have stock available or on a lead time for SPC10564.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SPC10564 often in real-time on the comparison pages.
What if I can't find stock of SPC10564?
You can fill out our help required form which you can use to request a quote for SPC10564 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.