Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.38
Distributor | Stock | ||
---|---|---|---|
Newark
from US$1.38
|
1
in stock
|
Buy Now |
Lamp Base Type | Telephone Slide PSB5 |
---|---|
LED Color | Green |
Bulb Size | 8mm |
Power Rating | - |
Wavelength Typ | 520nm |
Luminous Intensity | 3400mcd |
Average Bulb Life | 40000h |
Supply Voltage | 28V |
Led Bulb, Telephone Slide, Psb5, Green | Newark Electronics |
Where can I find additional details, specifications and documents for a SPC10540?
Additional datasheets, footprints and schematics for SPC10540 are listed on our Part Details page. You can also find images and similar parts to SPC10540 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SPC10540 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SPC10540 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SPC10540 fall under?
The SPC10540 is listed under Electrical & Lighting > Light Bulbs & Tubes > LED Bulbs.
Can I view similar or alternative parts?
You can view similar parts to SPC10540 when available in the LED Bulbs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SPC10540 you can contact the distributor directly for product support, shipping queries etc.
Is the SPC10540 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SPC10540 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for SPC10540.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SPC10540 often in real-time on the comparison pages.
What if I can't find stock of SPC10540?
You can fill out our help required form which you can use to request a quote for SPC10540 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.