Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | TNC Coaxial |
---|---|
Connector Body Style | Straight Plug |
Coaxial Termination | Crimp |
Impedance | 50ohm |
Coaxial Cable Types | RG58 Essex 621-715 |
Contact Material | Phosphor Bronze |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | TNC Coaxial |
---|---|
Connector Body Style | Straight Plug |
Coaxial Termination | Crimp |
Impedance | 50ohm |
Coaxial Cable Types | RG58, Essex 621-715 |
Contact Material | Phosphor Bronze |
RoHS Compliant | Yes |
Rf/Coaxial, Tnc Plug, Straight, 50 Ohm, Crimp | Newark Electronics |
Where can I find additional details, specifications and documents for a SPC10036?
Additional datasheets, footprints and schematics for SPC10036 are listed on our Part Details page. You can also find images and similar parts to SPC10036 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SPC10036 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SPC10036 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SPC10036 fall under?
The SPC10036 is listed under Cable Leads & Connectors > Connectors > RF / Coaxial Connectors & Accessories.
Can I view similar or alternative parts?
You can view similar parts to SPC10036 when available in the RF / Coaxial Connectors & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SPC10036 you can contact the distributor directly for product support, shipping queries etc.
Is the SPC10036 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SPC10036 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for SPC10036.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SPC10036 often in real-time on the comparison pages.
What if I can't find stock of SPC10036?
You can fill out our help required form which you can use to request a quote for SPC10036 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.