Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Outputs | 1 Output |
---|---|
Power Rating (Covection Cooling) | 3W |
Power Rating (Forced Cooling) | - |
Input Voltage VAC | 90V AC to 264V AC |
Power Supply Output Type | Fixed |
Output Voltage - Output 1 | 12V |
Output Current - Output 1 | 250mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Output Voltage - Output 4 | - |
Current Output 4 | - |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Input Voltage AC Max | 264V |
Input Voltage AC Min | 90V |
Output Current Max | 250mA |
Output Power Max | 3W |
Ac/Dc Open Frame Power Supply, Fixed, 90 V, 264 V, 3 W, 12 V, 250 Ma |Stmicroelectronics SPAC265FC12P0.30 | Newark Electronics |
Where can I find additional details, specifications and documents for a SPAC265FC12P0.30?
Additional datasheets, footprints and schematics for SPAC265FC12P0.30 are listed on our Part Details page. You can also find images and similar parts to SPAC265FC12P0.30 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SPAC265FC12P0.30 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SPAC265FC12P0.30 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SPAC265FC12P0.30 fall under?
The SPAC265FC12P0.30 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to SPAC265FC12P0.30 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SPAC265FC12P0.30 you can contact the distributor directly for product support, shipping queries etc.
Is the SPAC265FC12P0.30 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SPAC265FC12P0.30 have stock available?
Authorised distributors including Newark Electronics and Avnet Silica have stock available or on a lead time for SPAC265FC12P0.30.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SPAC265FC12P0.30 often in real-time on the comparison pages.
What if I can't find stock of SPAC265FC12P0.30?
You can fill out our help required form which you can use to request a quote for SPAC265FC12P0.30 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.