Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
No. of Outputs | 1Outputs, 1 Output |
---|---|
Output Power Max | 3W |
Output Voltage - Output 1 | 12V |
Output Current - Output 1 | 250mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Output Voltage - Output 4 | - |
Current Output 4 | - |
Input Voltage VAC | 90V AC to 264V AC |
Power Supply Output Type | Fixed |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Input Voltage AC Max | 264V |
Input Voltage AC Min | 90V |
Output Current Max | 250mA |
Where can I find additional details, specifications and documents for a SPAC265BC12P0.30?
Additional datasheets, footprints and schematics for SPAC265BC12P0.30 are listed on our Part Details page. You can also find images and similar parts to SPAC265BC12P0.30 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SPAC265BC12P0.30 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SPAC265BC12P0.30 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SPAC265BC12P0.30 fall under?
The SPAC265BC12P0.30 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to SPAC265BC12P0.30 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SPAC265BC12P0.30 you can contact the distributor directly for product support, shipping queries etc.
Is the SPAC265BC12P0.30 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SPAC265BC12P0.30 have stock available?
There is no stock from authorised distributors for SPAC265BC12P0.30.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SPAC265BC12P0.30 often in real-time on the comparison pages.
What if I can't find stock of SPAC265BC12P0.30?
You can fill out our help required form which you can use to request a quote for SPAC265BC12P0.30 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.