Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | Dual P Channel |
---|---|
Continuous Drain Current Id | -7A |
Drain Source Voltage Vds | -30V |
On Resistance Rds(on) | 0.02ohm |
Rds(on) Test Voltage Vgs | -10V |
Threshold Voltage Vgs | -2.5V |
Power Dissipation Pd | 2W |
Transistor Case Style | SOP |
No. of Pins | 8Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q101 |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Mosfet, Aec-Q101, Dual P, -30V, -7A, Sop Rohs Compliant: Yes |Rohm SP8J5FRATB | Newark Electronics |
MOSFET, AEC-Q101, DUAL P, -30V, -7A, SOP | element14 |
Where can I find additional details, specifications and documents for a SP8J5FRATB?
Additional datasheets, footprints and schematics for SP8J5FRATB are listed on our Part Details page. You can also find images and similar parts to SP8J5FRATB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SP8J5FRATB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SP8J5FRATB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SP8J5FRATB fall under?
The SP8J5FRATB is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to SP8J5FRATB when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SP8J5FRATB you can contact the distributor directly for product support, shipping queries etc.
Is the SP8J5FRATB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SP8J5FRATB have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for SP8J5FRATB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SP8J5FRATB often in real-time on the comparison pages.
What if I can't find stock of SP8J5FRATB?
You can fill out our help required form which you can use to request a quote for SP8J5FRATB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.