Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Wire Connection | Open End |
---|---|
Wire Length | 300mm |
Package | Epoxy Radial Discrete |
Tolerance β-Value | ±0.4% |
Sensor Type | Epoxy Coated NTC Thermistor |
25/85 Beta Value | 3943K |
Maximum Temperature | 70°C, 158°F |
Temperature Accuracy | ± .1 from 0 – 70°C |
抵抗の参照温度 | 25°C |
Ambient Temperature Range | -55 – 70°C |
Resistance (at Tref) | 30kΩ |
Where can I find additional details, specifications and documents for a SP44910X-3?
Additional datasheets, footprints and schematics for SP44910X-3 are listed on our Part Details page. You can also find images and similar parts to SP44910X-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SP44910X-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SP44910X-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SP44910X-3 fall under?
The SP44910X-3 is listed under Sensors > Temperature Sensors > NTC Thermistors Sensors and Probes > Discrete NTC.
Can I view similar or alternative parts?
You can view similar parts to SP44910X-3 when available in the Discrete NTC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SP44910X-3 you can contact the distributor directly for product support, shipping queries etc.
Is the SP44910X-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SP44910X-3 have stock available?
There is no stock from authorised distributors for SP44910X-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SP44910X-3 often in real-time on the comparison pages.
What if I can't find stock of SP44910X-3?
You can fill out our help required form which you can use to request a quote for SP44910X-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.