SP44902X-5 Temperature Sensors by TE Connectivity

GSFC SPACE QUALIFIED THERMISTOR

Status: Active
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

No distributors results available

View Full Pricing & Stock Comparison

Specifications

Wire Connection Open End
Wire Length 76mm
Package Epoxy Radial Discrete
Sensor Type Epoxy Coated NTC Thermistor
Tolerance β-Value ±0.4%
25/85 Beta Value 3987K
Temperature Accuracy ± .1 from 0 – 70°C
Ambient Temperature Range -55 – 70°C
Resistance (at Tref) 2.252kΩ
Maximum Temperature 158°F, 70°C
抵抗の参照温度 25°C


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SP44902X-5?

Additional datasheets, footprints and schematics for SP44902X-5 are listed on our Part Details page. You can also find images and similar parts to SP44902X-5 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SP44902X-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SP44902X-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SP44902X-5 fall under?

The SP44902X-5 is listed under Sensors > Temperature Sensors > NTC Thermistors Sensors and Probes > Discrete NTC.

Can I view similar or alternative parts?

You can view similar parts to SP44902X-5 when available in the Discrete NTC range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SP44902X-5 you can contact the distributor directly for product support, shipping queries etc.

Is the SP44902X-5 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SP44902X-5 have stock available?

There is no stock from authorised distributors for SP44902X-5.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SP44902X-5 often in real-time on the comparison pages.

What if I can't find stock of SP44902X-5?

You can fill out our help required form which you can use to request a quote for SP44902X-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay