Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$280.44
Distributor | Stock | ||
---|---|---|---|
RS
from US$438.43
|
No stock
|
Buy Now | |
Newark Electronics
from US$384.25
|
19
in stock
|
Buy Now | |
element14
from US$407.74
|
19
in stock
|
Buy Now | |
Farnell
from US$374.84
|
19
in stock
|
Buy Now | |
RS Americas
from US$371.09
|
12
in stock
|
Buy Now | |
Richardson RFPD
from US$280.44
|
1
in stock
|
Buy Now | |
Future Electronics
from US$368.08
|
-
|
Buy Now | |
Avnet America
from US$314.38
|
-
|
Buy Now | |
TTI Europe
from US$350.43
|
-
|
Buy Now | |
TE Store
from US$392.62
|
-
|
Buy Now | |
Sager
from US$299.13
|
-
|
Buy Now |
Housing Material | Polycarbonate + Stainless Mounting Bracket |
---|---|
Hazardous Area Approvals | No |
IP Rating | IP51 |
Resolution | Continuous Analogmm |
Measuring Cable | Nylon-Coated Stainless Steel |
Accuracy | .25% of FS |
Repeatability | .02% of FS |
Encoder Drive | No |
Full Stroke Ranges | 101.6 – 1270mm, 4 – 50in |
Product Type | SP Series, String Pots |
Output Signal | Voltage Divider (Potentiometric) |
Operating Temperature Range | -18 – 71°C, 0 – 160°F |
Position Sensor, 30Vdc Rohs Compliant: Yes |Te Connectivity SP2-50 | Newark Electronics |
POSITION SENSOR, 30VDC | element14 |
Linear Transducers, String Pot, 50" Range, Bracket, Incremental, SP2 Series | TE Connectivity SP2-50 | RS Americas |
POSITION SENSORS | Richardson RFPD |
Linear Displacement Sensor 1.25m 10kOhm | RS |
Compact String Pot with Voltage Divider Output | Avnet America |
STRING POT 50 INCH RANGE Position Sensor Product Type: SP Series, String Pots Full Stroke Range: 101.6 – 1270 mm Full Stroke Range: 4 – 50 in Accuracy: ±.25 % of FS Repeatability: .02 % of FS SP Series, String Pots 101.6 – 1270 mm 4 – 50" ±.25 % of FS | Ip67 String Pot & 40In. Electrical Cable | Part Number: SP2-50 | Internal Number: SP2-50 | TE Connectivity | TE Store |
Industrial Motion & Position Sensors Strg Pot 50 (1.25m) 10K ohm Pigtail IP5 | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Suction Cup |
---|---|
For Use With | Edsyn LN 260/261/S LN 270/271/S Lifting Needles |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a SP2-50?
Additional datasheets, footprints and schematics for SP2-50 are listed on our Part Details page. You can also find images and similar parts to SP2-50 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SP2-50 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SP2-50 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SP2-50 fall under?
The SP2-50 is listed under Sensors > Position Sensors > Potentiometric Sensors > Cable Actuated Position Sensors.
Can I view similar or alternative parts?
You can view similar parts to SP2-50 when available in the Cable Actuated Position Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SP2-50 you can contact the distributor directly for product support, shipping queries etc.
Is the SP2-50 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SP2-50 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Richardson RFPD have stock available or on a lead time for SP2-50.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SP2-50 often in real-time on the comparison pages.
What if I can't find stock of SP2-50?
You can fill out our help required form which you can use to request a quote for SP2-50 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.