Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$272.28
Distributor | Stock | ||
---|---|---|---|
RS
from US$407.17
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$380.37
|
30
in stock
|
Buy Now | |
Sager
from US$344.88
|
25
in stock
|
Buy Now | |
RS Americas
from US$372.34
|
5
in stock
|
Buy Now | |
Future Electronics
from US$340.65
|
-
|
Buy Now | |
Avnet America
from US$305.22
|
-
|
Buy Now | |
element14
from US$385.45
|
-
|
Buy Now | |
TTI Europe
from US$330.25
|
-
|
Buy Now | |
Richardson RFPD
from US$272.28
|
-
|
Buy Now | |
TE Store
from US$381.18
|
-
|
Buy Now | |
Farnell
from US$345.95
|
-
|
Buy Now |
Housing Material | Polycarbonate + Stainless Mounting Bracket |
---|---|
Hazardous Area Approvals | No |
IP Rating | IP51 |
Resolution | Continuous Analogmm |
Measuring Cable | Nylon-Coated Stainless Steel |
Accuracy | .25% of FS |
Repeatability | .02% of FS |
Encoder Drive | No |
Full Stroke Ranges | 101.6 – 1270mm, 4 – 50in |
Product Type | SP Series, String Pots |
Output Signal | Voltage Divider (Potentiometric) |
Operating Temperature Range | -18 – 71°C, 0 – 160°F |
String Pot, 25In, 10K, 30V | Newark Electronics |
Industrial Motion & Position Sensors STRING POT 25 INCH RANGE | Sager |
Linear Transducers, String Pot, 25" Range, Bracket, Incremental, SP2 Series | TE Connectivity SP2-25 | RS Americas |
Unassigned STRING POT 25 INCH RANGE | RS |
Linear Type Position Sensors 30V | Avnet America |
POSITION SENSOR, 30VDC | element14 |
POSITION SENSORS | Richardson RFPD |
STRING POT 25 INCH RANGE Position Sensor Product Type: SP Series, String Pots Full Stroke Range: 101.6 – 1270 mm Full Stroke Range: 4 – 50 in Accuracy: ±.25 % of FS Repeatability: .02 % of FS SP Series, String Pots 101.6 – 1270 mm 4 – 50" ±.25 % of FS | Ip67 String Pot & 40In. Electrical Cable | Part Number: SP2-25 | Internal Number: SP2-25 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a SP2-25?
Additional datasheets, footprints and schematics for SP2-25 are listed on our Part Details page. You can also find images and similar parts to SP2-25 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SP2-25 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SP2-25 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SP2-25 fall under?
The SP2-25 is listed under Sensors > Position Sensors > Potentiometric Sensors > Cable Actuated Position Sensors.
Can I view similar or alternative parts?
You can view similar parts to SP2-25 when available in the Cable Actuated Position Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SP2-25 you can contact the distributor directly for product support, shipping queries etc.
Is the SP2-25 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SP2-25 have stock available?
Authorised distributors including Newark Electronics, Sager, RS Americas, RS and Future Electronics have stock available or on a lead time for SP2-25.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SP2-25 often in real-time on the comparison pages.
What if I can't find stock of SP2-25?
You can fill out our help required form which you can use to request a quote for SP2-25 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.