SP2-12

Sensors

> Position Sensors

> Potentiometric Sensors

> Cable Actuated Position Sensors

distributor space
Organise Price Comparison Results by
Distributor Statistics for SP2-12
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for SP2-12
Series Information for SP2-12 - TE Connectivity
  • Status: Active
  • Product Code: CEGP
  • Global Product Line: V45
  • GPL Description: Sensors Products

Description

STRING POT 12.5 INCH RANGE

Specifications

Housing Material:
Polycarbonate + Stainless Mounting Bracket
Hazardous Area Approvals:
No
IP Rating:
IP51
Resolution:
Continuous Analogmm
Measuring Cable:
Nylon-Coated Stainless Steel
Accuracy:
.25% of FS
Repeatability:
.02% of FS
Encoder Drive:
No
Full Stroke Ranges:
101.6 – 1270mm, 4 – 50in
Product Type:
SP Series, String Pots
Output Signal:
Voltage Divider (Potentiometric)
Operating Temperature Range:
-18 – 71°C, 0 – 160°F

Compatibility

  • Compatible Parts: 2273029-1, 2273029-2, 2273029-3, 2273029-4, 1-2273029-1, 1-2273029-2, 1-2273029-3, 1-2273029-4, 2273045-1, 2273045-2, 2273045-3, 2273045-4, 1-2273045-1, 1-2273045-2, 1-2273045-3, 1-2273045-4, 9036810-0040
  • Lead free solder process: Not reviewed for solder process capability

Alternate Descriptions

RS Components
Linear Displacement Sensor 0.31m 10kOhm
Avnet America
Linear Type Position Sensors 30V
Allied Electronics, Inc
Linear Transducers, String Pot, 12.5" Range, Bracket, Incremental, SP2 Series
Avnet Europe
Linear Type Position Sensors 30V
Future Electronics
SP2 Series 30 V 12.5 Inch Range Linear Position Stringpot with Voltage Divider
RS Components UK
Linear Displacement Sensor 0.31m 10kOhm
RS Components DE
TE Connectivity SP2 Potenziometer, 10kΩ ±10% 2W, Schaft-Ø 4,19 mm Potenziometer Typ : Linear Elementwerkstoff : Leitfähiger Kunststoff Montageart : Bügelmontage Anschlussart : Kabel Schaftlänge : 12.7mm Betätigungselementtyp : Seilpotenziometer, MPN: SP2-12
RS Components HK
Linear Displacement Sensor 0.31m 10kOhm
RS Components JP
Linear Displacement Sensor 0.31m 10kOhm
RS Components FR
Linear Displacement Sensor 0.31m 10kOhm
RS Components CN
Linear Displacement Sensor 0.31m 10kOhm
RS Components ES
Linear Displacement Sensor 0.31m 10kOhm
RS Components NL
Linear Displacement Sensor 0.31m 10kOhm
RS Components NO
Linear Displacement Sensor 0.31m 10kOhm

Similar Products

Series Information for SP2-12 - TE Connectivity

Description

STRING POT 12.5IN 10K 30V

Specifications

Supply Voltage DC Min:
-
Supply Voltage DC Max:
30V
Sensor Housing:
-
No. of Pins:
-
Output Current:
-
Operating Magnetic Force Min:
-
Product Range:
SP2 Series

Alternate Descriptions

RS Components
Linear Displacement Sensor 0.31m 10kOhm
Avnet America
Linear Type Position Sensors 30V
Allied Electronics, Inc
Linear Transducers, String Pot, 12.5" Range, Bracket, Incremental, SP2 Series
Avnet Europe
Linear Type Position Sensors 30V
Future Electronics
SP2 Series 30 V 12.5 Inch Range Linear Position Stringpot with Voltage Divider
RS Components UK
Linear Displacement Sensor 0.31m 10kOhm
RS Components DE
TE Connectivity SP2 Potenziometer, 10kΩ ±10% 2W, Schaft-Ø 4,19 mm Potenziometer Typ : Linear Elementwerkstoff : Leitfähiger Kunststoff Montageart : Bügelmontage Anschlussart : Kabel Schaftlänge : 12.7mm Betätigungselementtyp : Seilpotenziometer, MPN: SP2-12
RS Components HK
Linear Displacement Sensor 0.31m 10kOhm
RS Components JP
Linear Displacement Sensor 0.31m 10kOhm
RS Components FR
Linear Displacement Sensor 0.31m 10kOhm
RS Components CN
Linear Displacement Sensor 0.31m 10kOhm
RS Components ES
Linear Displacement Sensor 0.31m 10kOhm
RS Components NL
Linear Displacement Sensor 0.31m 10kOhm
RS Components NO
Linear Displacement Sensor 0.31m 10kOhm