SP101H Audio & Video Connectors & Adapters by Multicomp

PLUG 6.3MM STEREO

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.59

Distributor Stock
Logo for Farnell
Farnell
from US$1.59
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

No. of Contacts 3Contacts
Gender Plug
Pin Diameter 6.35mm
Connector Mounting Cable Mount
Contact Plating Silver Plated Contacts
Connector Body Material Metal Body
Product Range -
SVHC No SVHC (07-Jul-2017)
Connector Mounting Orientation Cable
Contact Termination Solder


SP101H Audio & Video Connectors & Adapters by Multicomp Pro

PLUG, 6.3MM, STEREO

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

No. of Contacts 3Contacts
Gender Plug
Pin Diameter 6.35mm
Connector Mounting Cable Mount
Contact Plating Silver Plated Contacts
Connector Body Material Metal Body
SVHC No SVHC
RoHS Compliant Yes

Alternative Descriptions

Plug, 6.3Mm, Stereo | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a SP101H?

Additional datasheets, footprints and schematics for SP101H are listed on our Part Details page. You can also find images and similar parts to SP101H on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SP101H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SP101H price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SP101H fall under?

The SP101H is listed under Connectors > Audio & Video Connectors & Adapters > Audio & Video Connectors.

Can I view similar or alternative parts?

You can view similar parts to SP101H when available in the Audio & Video Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SP101H you can contact the distributor directly for product support, shipping queries etc.

Is the SP101H RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SP101H have stock available?

Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for SP101H.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SP101H often in real-time on the comparison pages.

What if I can't find stock of SP101H?

You can fill out our help required form which you can use to request a quote for SP101H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay