Status: | Unknown |
---|---|
Series: | Slimline Series |
RoHS: | Unknown |
Prices starting from US$9.45
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$17.90
|
149
in stock
|
Buy Now | |
element14
from US$18.54
|
149
in stock
|
Buy Now | |
Newark Electronics
from US$21.21
|
74
in stock
|
Buy Now | |
Future Electronics
from US$16.00
|
-
|
Buy Now | |
Avnet America
from US$9.45
|
-
|
Buy Now | |
RS Americas
from US$27.75
|
-
|
Buy Now | |
Sager
from US$17.06
|
-
|
Buy Now |
Supply Voltage | 115V |
---|---|
Current Type | AC |
Fan Frame Size | 119mm |
External Depth | 38mm |
Noise Rating | 48dBA |
Flow Rate - Imperial | 105cu.ft/min |
Flow Rate - Metric | 2.97m³/min |
Bearing Type | Sleeve |
Power Connection Type | 2 Lead Wires |
Current Rating | 210mA |
Product Range | Slimline Series |
Power Rating | - |
IP Rating | - |
SVHC | No SVHC (15-Jan-2018) |
Approval Bodies | CSA TUV UL |
External Diameter | 119mm |
External Height | 119mm |
External Width | 119mm |
Fixing Centres | 105mm |
Fixing Hole Diameter | 4.3mm |
Flammability Rating | UL94V-0 |
Frame Dimensions | 119mm x 119mm x 38mm |
Lead Length | 300mm |
Operating Temperature Max | 70°C |
Operating Temperature Min | -10°C |
Operating life Time | 30000h |
Panel Cutout Diameter | 116mm |
Power Consumption | 18W |
Speed Range Max | 2900rpm |
Type | Standard 119mm |
Axial Fan, Slim Line, Shaded Pole Motor, Sleeve, 115 Vac, 119 Mm, 38 Mm, 105 Cu.ft/Min, 178 M3/H Rohs Compliant: Yes |Multicomp SP101A/1123HSL.GN | Newark Electronics |
Status: | Unknown |
---|---|
Series: | SP Series |
RoHS: | Unknown |
Supply Voltage | 115V |
---|---|
Current Type | AC |
Fan Frame Size | 120mm |
External Depth | 38mm |
Noise Rating | 48dBA |
Flow Rate - Imperial | 105cu.ft/min |
Flow Rate - Metric | 2.97m³/min |
Bearing Type | Sleeve |
Power Connection Type | 2 Lead Wires |
Current Rating | 210mA |
Product Range | SP Series |
Power Rating | - |
IP Rating | - |
SVHC | No SVHC (15-Jan-2019) |
Current Consumption | 0.21A |
External Height | 120mm |
External Width | 120mm |
Frame Dimensions | 120mm x 120mm x 38mm |
Operating Temperature Max | 70°C |
Operating Temperature Min | -10°C |
Power Consumption | 20W |
Speed Range Max | 2725rpm |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Supply Voltage | 115V |
---|---|
Current Type | AC |
Fan Frame Size | 120mm |
External Depth | 38mm |
Flow Rate - Imperial | 105cu.ft/min |
Flow Rate - Metric | 2.97m³/min |
Noise Rating | 48dBA |
Bearing Type | Sleeve |
RoHS Compliant | Yes |
FAN, 120MM, 115VAC | element14 |
SP Series 2550/2900 RPM 120 x 120 x 38 mm 85/105 CFM 115 VAC Sleeve Bearing Fan | Future Electronics |
AC FAN 120X120X38 | Avnet America |
Fan, AC, 115V, 120x120x38mm, Sq,85/105CFM, 20/18W,43/48dBA, 2900RPM, Wire Leads | Sunon Fans SP101A-1123HSL.GN | RS Americas |
AC Fans Axial Fan, 120x120x38mm, 115VAC, 85/105CFM, 0.25/0.30H2O, Sleeve, Wire | Sager |
Where can I find additional details, specifications and documents for a SP101A/1123HSL.GN?
Additional datasheets, footprints and schematics for SP101A/1123HSL.GN are listed on our Part Details page. You can also find images and similar parts to SP101A/1123HSL.GN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SP101A/1123HSL.GN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SP101A/1123HSL.GN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SP101A/1123HSL.GN fall under?
The SP101A/1123HSL.GN is listed under Electronic & Electrical Components > Fans & Cooling Devices > Axial Fans.
Can I view similar or alternative parts?
You can view similar parts to SP101A/1123HSL.GN when available in the Axial Fans range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SP101A/1123HSL.GN you can contact the distributor directly for product support, shipping queries etc.
Is the SP101A/1123HSL.GN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SP101A/1123HSL.GN have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for SP101A/1123HSL.GN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SP101A/1123HSL.GN often in real-time on the comparison pages.
What if I can't find stock of SP101A/1123HSL.GN?
You can fill out our help required form which you can use to request a quote for SP101A/1123HSL.GN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.