Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.30
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$189.79
|
3
in stock
|
Buy Now | |
Chip One Stop
from US$0.30
|
4,300
in stock
|
Buy Now | |
Newark Electronics
from US$351.63
|
158
in stock
|
Buy Now | |
TE Store
from US$310.32
|
22
in stock
|
Buy Now | |
element14
from US$473.80
|
3
in stock
|
Buy Now | |
RS Americas
from US$293.32
|
1
in stock
|
Buy Now | |
Future Electronics
from US$284.91
|
-
|
Buy Now | |
Avnet America
from US$261.56
|
-
|
Buy Now | |
Richardson RFPD
from US$221.66
|
-
|
Buy Now | |
Sager
from US$263.04
|
-
|
Buy Now |
Housing Material | Polycarbonate + Stainless Mounting Bracket |
---|---|
IP Rating | IP50 |
Hazardous Area Approvals | No |
Resolution | Continuous Analogmm |
Full Stroke Ranges | 101.6 – 1270mm, 4 – 50in |
Measuring Cable | Nylon-Coated Stainless Steel |
Repeatability | .02% of FS |
Encoder Drive | No |
Accuracy | .25% of FS |
Product Type | SP Series, String Pots |
Output Signal | Voltage Divider (Potentiometric) |
Operating Temperature Range | -40 – 160°F, -40 – 71°C |
STRING POT 4.75 INCH RANGE Position Sensor Product Type: SP Series, String Pots Full Stroke Range: 101.6 – 1270 mm Full Stroke Range: 4 – 50 in Accuracy: ±.25 % of FS Repeatability: .02 % of FS SP Series, String Pots 101.6 – 1270 mm 4 – 50" ±.25 % of FS | Ip67 Incremental Encoder | Part Number: SP1-4 | Internal Number: SP1-4 | TE Connectivity | TE Store |
Linear Transducers, String Pot, 4.75" Range, Bracket, Absolute, IP67, SP1 Series | TE Connectivity SP1-4 | RS Americas |
Linear Type Compact String Pot Position Sensors 0 to 4.75 Stroke Range 30V | Avnet America |
POSITION SENSORS | Richardson RFPD |
Industrial Motion & Position Sensors STRING POT 4.75IN RANGE 1.0% | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage DC Min | - |
---|---|
Supply Voltage DC Max | - |
Sensor Housing | Flange Mount |
No. of Pins | - |
Output Current | - |
Operating Magnetic Force Min | - |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Sensor Housing | Flange Mount |
---|---|
SVHC | No SVHC (07-Ju |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a SP1-4?
Additional datasheets, footprints and schematics for SP1-4 are listed on our Part Details page. You can also find images and similar parts to SP1-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SP1-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SP1-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SP1-4 fall under?
The SP1-4 is listed under Sensors > Position Sensors > Potentiometric Sensors > Cable Actuated Position Sensors.
Can I view similar or alternative parts?
You can view similar parts to SP1-4 when available in the Cable Actuated Position Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SP1-4 you can contact the distributor directly for product support, shipping queries etc.
Is the SP1-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SP1-4 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, TE Store, element14 and Farnell have stock available or on a lead time for SP1-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SP1-4 often in real-time on the comparison pages.
What if I can't find stock of SP1-4?
You can fill out our help required form which you can use to request a quote for SP1-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.