Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.97
Distributor | Stock | ||
---|---|---|---|
CUI Devices
from US$0.97
|
288
in stock
|
Buy Now |
Audio Standard (mm) | 3.5 |
---|---|
Color | Black |
Connector Type | Plug |
Current Rating (A) | 1 |
Height (mm) | 4.5 |
Internal Switch(es) | 0 |
Length (mm) | 26.6 |
Mounting Style | Through Hole |
Number of Conductors | 3 |
Orientation | Horizontal |
Shielding | No |
Voltage Rating (Vdc) | 12 |
Where can I find additional details, specifications and documents for a SP-3533-02?
Additional datasheets, footprints and schematics for SP-3533-02 are listed on our Part Details page. You can also find images and similar parts to SP-3533-02 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SP-3533-02 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SP-3533-02 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SP-3533-02 fall under?
The SP-3533-02 is listed under interconnect > connectors > audio-connectors > audio-plugs > sp-3533-02.
Can I view similar or alternative parts?
You can view similar parts to SP-3533-02 when available in the sp-3533-02 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SP-3533-02 you can contact the distributor directly for product support, shipping queries etc.
Is the SP-3533-02 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SP-3533-02 have stock available?
Authorised distributors including CUI Devices have stock available or on a lead time for SP-3533-02.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SP-3533-02 often in real-time on the comparison pages.
What if I can't find stock of SP-3533-02?
You can fill out our help required form which you can use to request a quote for SP-3533-02 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.