Status: | Unknown |
---|---|
Series: | SO96 Series |
RoHS: | Unknown |
Prices starting from US$1.52
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$3.45 |
48
|
Buy Now | |
Powell Electronics | US$1.97 |
24,154
|
Buy Now | |
Electro Enterprises | US$1.52 |
14,419
|
Buy Now | |
Heilind Electronics | US$2.95 |
682
|
Buy Now | |
Rapid Electronics | US$3.15 |
274
|
Buy Now | |
Chip One Stop | US$2.90 |
232
|
Buy Now | |
TTI Europe | US$2.84 |
200
|
Buy Now | |
Heilind Electronics Asia | US$2.95 |
159
|
Buy Now | |
Newark Electronics | US$3.21 |
48
|
Buy Now | |
element14 | US$2.90 |
48
|
Buy Now | |
RS Americas | US$2.63 |
25
|
Buy Now | |
Avnet America | US$2.19 |
-
|
Buy Now |
Connector Type | Terminator |
---|---|
Internal Diameter | 5.08mm |
Insulator Colour | Blue |
Insulator Material | PVDF (Polyvinylidene Fluoride) |
Insulator Length | 16.5mm |
Wire Gauge | 22AWG |
Product Range | SO96 Series |
216787-000 3-1191582-2 SO96-3-55-22-90 | Heilind Electronics |
Solder Sleeves&Shield Tubing SO96-3-55-22-90 | Rapid Electronics |
SO96-3-55-22-90 | TTI Europe |
Solder Sleeve, Pvdf, 22Awg, Blue | Newark Electronics |
SOLDER SLEEVE, PVDF, 22AWG, BLUE | element14 |
SolderSleeve ShieldTerminator TransBlue Polyvinylidene 16.5mmL SO96 Series | TE Connectivity SO96-3-55-22-90 | RS Americas |
Cable Accessories Solder Sleeve Shield Terminator | Avnet America |
Where can I find additional details, specifications and documents for a SO96-3-55-22-90?
Additional datasheets, footprints and schematics for SO96-3-55-22-90 are listed on our Part Details page. You can also find images and similar parts to SO96-3-55-22-90 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SO96-3-55-22-90 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SO96-3-55-22-90 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SO96-3-55-22-90 fall under?
The SO96-3-55-22-90 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to SO96-3-55-22-90 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SO96-3-55-22-90 you can contact the distributor directly for product support, shipping queries etc.
Is the SO96-3-55-22-90 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SO96-3-55-22-90 have stock available?
Authorised distributors including Powell Electronics, Electro Enterprises, Heilind Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for SO96-3-55-22-90.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SO96-3-55-22-90 often in real-time on the comparison pages.
What if I can't find stock of SO96-3-55-22-90?
You can fill out our help required form which you can use to request a quote for SO96-3-55-22-90 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.