Status: | Unknown |
---|---|
Series: | S096 Series |
RoHS: | Unknown |
Prices starting from US$2.22
Connector Type | Terminator |
---|---|
Internal Diameter | 5mm |
Insulator Colour | Blue (Transparent) |
Insulator Material | PVDF (Polyvinylidene Fluoride) |
Insulator Length | 16.5mm |
Wire Gauge | - |
Product Range | S096 Series |
SO96-3-01 | TTI Europe |
Solder Sleeves&Shield Tubing SO96-3-01 | Rapid Electronics |
Solder Sleeve, Pvdf, Blue | Newark Electronics |
Cable Accessories Terminator Nickel | Avnet America |
SOLDER SLEEVE DEVICE SHIELD TERMINATION WITH BRAID, HIGH TEMP | TE Connectivity SO96-3-01 | RS Americas |
SOLDER SLEEVE, PVDF, 16.5MM, 22AWG, BLUE | Farnell |
Where can I find additional details, specifications and documents for a SO96-3-01?
Additional datasheets, footprints and schematics for SO96-3-01 are listed on our Part Details page. You can also find images and similar parts to SO96-3-01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SO96-3-01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SO96-3-01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SO96-3-01 fall under?
The SO96-3-01 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to SO96-3-01 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SO96-3-01 you can contact the distributor directly for product support, shipping queries etc.
Is the SO96-3-01 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SO96-3-01 have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for SO96-3-01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SO96-3-01 often in real-time on the comparison pages.
What if I can't find stock of SO96-3-01?
You can fill out our help required form which you can use to request a quote for SO96-3-01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.