Status: | Unknown |
---|---|
Series: | S096 Series |
RoHS: | Unknown |
Prices starting from US$1.04
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.60
|
67
in stock
|
Buy Now | |
Powell Electronics
from US$1.84
|
8,459
in stock
|
Buy Now | |
TTI Europe
from US$1.17
|
7,000
in stock
|
Buy Now | |
Electro Enterprises
from US$1.05
|
6,799
in stock
|
Buy Now | |
Heilind Electronics
from US$1.04
|
4,096
in stock
|
Buy Now | |
Rapid Electronics
from US$2.65
|
3,335
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.04
|
1,365
in stock
|
Buy Now | |
Chip One Stop
from US$2.20
|
1,000
in stock
|
Buy Now | |
RS Americas
from US$1.95
|
413
in stock
|
Buy Now | |
element14
from US$2.61
|
67
in stock
|
Buy Now | |
Newark Electronics
from US$2.30
|
6
in stock
|
Buy Now | |
Avnet America
from US$1.90
|
-
|
Buy Now |
Connector Type | Terminator |
---|---|
Internal Diameter | 5.08mm |
Insulator Colour | Blue (Transparent) |
Insulator Material | PVDF (Polyvinylidene Fluoride) |
Insulator Length | 16.5mm |
Wire Gauge | - |
Product Range | S096 Series |
SO96-3-00 | TTI Europe |
675714-000 8-1195313-9 SO96-3-00 | Heilind Electronics |
Solder Sleeves&Shield Tubing SO96-3-00 | Rapid Electronics |
SolderSleeve ShieldTerminator TransBlue Polyvinylidene 16.5mmL SO96 Series | TE Connectivity SO96-3-00 | RS Americas |
SOLDER SLEEVES | element14 |
Solder Sleeve, Pvdf, Blue | Newark Electronics |
Cable Accessories Solder Sleeve Shield Terminator | Avnet America |
Where can I find additional details, specifications and documents for a SO96-3-00?
Additional datasheets, footprints and schematics for SO96-3-00 are listed on our Part Details page. You can also find images and similar parts to SO96-3-00 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SO96-3-00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SO96-3-00 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SO96-3-00 fall under?
The SO96-3-00 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to SO96-3-00 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SO96-3-00 you can contact the distributor directly for product support, shipping queries etc.
Is the SO96-3-00 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SO96-3-00 have stock available?
Authorised distributors including Powell Electronics, TTI Europe, Electro Enterprises, Heilind Electronics and Rapid Electronics have stock available or on a lead time for SO96-3-00.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SO96-3-00 often in real-time on the comparison pages.
What if I can't find stock of SO96-3-00?
You can fill out our help required form which you can use to request a quote for SO96-3-00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.