Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.93
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.12
|
500
in stock
|
Buy Now | |
TTI Europe
from US$1.29
|
9,400
in stock
|
Buy Now | |
Electro Enterprises
from US$1.15
|
7,965
in stock
|
Buy Now | |
Rapid Electronics
from US$2.18
|
3,812
in stock
|
Buy Now | |
Chip One Stop
from US$1.20
|
3,812
in stock
|
Buy Now | |
Powell Electronics
from US$1.99
|
3,305
in stock
|
Buy Now | |
RS Americas
from US$0.93
|
387
in stock
|
Buy Now | |
Newark Electronics
from US$2.39
|
174
in stock
|
Buy Now | |
element14
from US$2.15
|
174
in stock
|
Buy Now | |
Farnell
from US$3.87
|
174
in stock
|
Buy Now | |
Avnet America
from US$1.16
|
-
|
Buy Now |
Connector Type | Terminator |
---|---|
Internal Diameter | 5.95mm |
Insulator Colour | Blue (Transparent) |
Insulator Material | PVDF (Polyvinylidene Fluoride) |
Insulator Length | 19.1mm |
Wire Gauge | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Accessory Type | Heat Shrinkable Solder Sleeve / Shield Terminator |
Length | 19.1mm |
Termination Method | Solder |
SO63-4-00 | TTI Europe |
Solder Sleeves&Shield Tubing SO63-4-00 | Rapid Electronics |
SO63-4 Soldersleeve Shield Terminator | RS |
Shield Terminator, 5.95mm, No Leads, Fusible Ring, 150deg C, SolderSleeve Series | TE Connectivity SO63-4-00 | RS Americas |
Cable Shield Termination, 5.95Mm, Pvdf | Newark Electronics |
CABLE SHIELD TERMINATION, 6MM | element14 |
Cable Accessories Solder Sleeve Shield Terminator Cross Linked Modified Polyvinylidene Fluoride Transparent Blue | Avnet America |
Where can I find additional details, specifications and documents for a SO63-4-00?
Additional datasheets, footprints and schematics for SO63-4-00 are listed on our Part Details page. You can also find images and similar parts to SO63-4-00 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SO63-4-00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SO63-4-00 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SO63-4-00 fall under?
The SO63-4-00 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to SO63-4-00 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SO63-4-00 you can contact the distributor directly for product support, shipping queries etc.
Is the SO63-4-00 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SO63-4-00 have stock available?
Authorised distributors including TTI Europe, Electro Enterprises, Rapid Electronics, Chip One Stop and Powell Electronics have stock available or on a lead time for SO63-4-00.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SO63-4-00 often in real-time on the comparison pages.
What if I can't find stock of SO63-4-00?
You can fill out our help required form which you can use to request a quote for SO63-4-00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.