Status: | Unknown |
---|---|
Series: | S063 Series |
RoHS: | Unknown |
Prices starting from US$1.52
Distributor | Stock | ||
---|---|---|---|
Electro Enterprises
from US$1.76
|
6,250
in stock
|
Buy Now | |
Newark Electronics
from US$3.95
|
1,245
in stock
|
Buy Now | |
Farnell
from US$2.79
|
1,245
in stock
|
Buy Now | |
Heilind Electronics
from US$3.98
|
421
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$3.98
|
98
in stock
|
Buy Now | |
RS Americas
from US$2.97
|
66
in stock
|
Buy Now | |
Avnet America
from US$4.70
|
-
|
Buy Now | |
TTI Europe
from US$1.52
|
-
|
Buy Now |
Connector Type | Terminator |
---|---|
Internal Diameter | 5.08mm |
Insulator Colour | Blue (Transparent) |
Insulator Material | PVDF (Polyvinylidene Fluoride) |
Insulator Length | 16.5mm |
Wire Gauge | - |
Product Range | S063 Series |
So63-3-01 Rohs Compliant: No |Raychem Te Connectivity SO63-3-01 | Newark Electronics |
SO63-3-01 | Farnell |
740072-000 6-1195776-1 SO63-3-01 | Heilind Electronics |
SolderSleeve ShieldTerminator TransBlue Polyvinylidene 16.5mmL SO63 Series | TE Connectivity SO63-3-01 | RS Americas |
Cable Accessories Solder Sleeve Shield Terminator Polyvinylidene Fluoride Transparent Blue | Avnet America |
Where can I find additional details, specifications and documents for a SO63-3-01?
Additional datasheets, footprints and schematics for SO63-3-01 are listed on our Part Details page. You can also find images and similar parts to SO63-3-01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SO63-3-01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SO63-3-01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SO63-3-01 fall under?
The SO63-3-01 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to SO63-3-01 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SO63-3-01 you can contact the distributor directly for product support, shipping queries etc.
Is the SO63-3-01 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SO63-3-01 have stock available?
Authorised distributors including Electro Enterprises, Newark Electronics, Farnell, Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for SO63-3-01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SO63-3-01 often in real-time on the comparison pages.
What if I can't find stock of SO63-3-01?
You can fill out our help required form which you can use to request a quote for SO63-3-01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.