Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | Terminator |
---|---|
Contact Material | - |
Contact Plating | - |
Insulator Color | Blue |
Insulator Material | PVDF (Polyvinylidene Fluoride) |
Series | Solder Sleeve |
Stud/Tab Size | - |
Terminator W/Braid, Solder/Heat Shrink, Blue | Newark Electronics |
SolderSleeve ShieldTerminator TransBlue Polyvinylidene 16.5mmL SO63 Series | TE Connectivity SO63-2-9030 | RS Americas |
Cable Accessories Terminator Tin | Avnet America |
Where can I find additional details, specifications and documents for a SO63-2-9030?
Additional datasheets, footprints and schematics for SO63-2-9030 are listed on our Part Details page. You can also find images and similar parts to SO63-2-9030 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SO63-2-9030 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SO63-2-9030 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SO63-2-9030 fall under?
The SO63-2-9030 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to SO63-2-9030 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SO63-2-9030 you can contact the distributor directly for product support, shipping queries etc.
Is the SO63-2-9030 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SO63-2-9030 have stock available?
Authorised distributors including Newark Electronics, element14, RS Americas, Avnet America and Electro Enterprises have stock available or on a lead time for SO63-2-9030.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SO63-2-9030 often in real-time on the comparison pages.
What if I can't find stock of SO63-2-9030?
You can fill out our help required form which you can use to request a quote for SO63-2-9030 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.