Status: | Unknown |
---|---|
Series: | SNYD Series |
RoHS: | Unknown |
Product Range | SNYD Series |
---|---|
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 16AWG |
Conductor Area CSA | 1.5mm² |
Stud Size - Metric | M6 |
Stud Size - Imperial | 1/4", 1/4" |
Insulator Material | Nylon (Polyamide) |
Insulator Colour | Red |
Terminal Material | Copper |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | SNYD Series |
RoHS: | Compliant |
Product Range | SNYD Series |
---|---|
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 16AWG |
Conductor Area CSA | 1.5mm² |
Stud Size - Metric | M6 |
Stud Size - Imperial | 1/4" |
Insulator Material | Nylon (Polyamide) |
RoHS Compliant | Yes |
CRIMP TERMINAL, SPADE, RED, PK100 | element14 |
Terminal, Fork/Spade, 6.4Mm, Crimp, Red | Newark Electronics |
Where can I find additional details, specifications and documents for a SNYDL1-6?
Additional datasheets, footprints and schematics for SNYDL1-6 are listed on our Part Details page. You can also find images and similar parts to SNYDL1-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SNYDL1-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SNYDL1-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SNYDL1-6 fall under?
The SNYDL1-6 is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to SNYDL1-6 when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SNYDL1-6 you can contact the distributor directly for product support, shipping queries etc.
Is the SNYDL1-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SNYDL1-6 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for SNYDL1-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SNYDL1-6 often in real-time on the comparison pages.
What if I can't find stock of SNYDL1-6?
You can fill out our help required form which you can use to request a quote for SNYDL1-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.