Status: | Active |
---|---|
Series: | NUF6401MN |
RoHS: | Compliant |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.09
|
12,725
in stock
|
Buy Now | |
Avnet Asia
from US$0.11
|
45,000
in stock
|
Buy Now | |
element14
from US$0.15
|
13,440
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
12,940
in stock
|
Buy Now | |
Avnet Silica
-
|
6,000
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
-
|
Buy Now | |
Avnet America
from US$0.10
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Integrated EMI Filtering & ESD Protection |
S and SZ Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC−Q101 Qualified and PPAP Capable |
IEC61000−4−2 (ESD): Level 4 |
SZNUF6401MNWT1G Wettable Flank Package |
Low ESD Clamping Voltage |
These Devices are Pb−Free, Halogen Free/BFR Free and are RoHS Compliant |
Benefits |
---|
Feature Combination in Small PCB Footprint - Integrates >25 Discrete Components |
Automotive Qualified |
High System Level EMC Survivability |
Enables optimal Automated Optical Inspection (AOI) |
High System Level EMC Survivability |
Applications |
---|
EMI Filtering and ESD Protection for Data Lines |
Automotive Electronic Control Units (ECUs) |
End Products |
---|
Mobile Handsets |
Smart Home Electronics (Wireless Speakers) |
Description | NUF6401MN, AEC-Q101.revD Automotive Qualified |
---|---|
Compliance | AEC Qualified PPAP Capable Pb-free Halide free |
Interface | Display Port General I/O |
Number of Lines | 6 |
Filter Type | R-C |
R Typ (Ω) | 100 |
C Typ (pF) | 17 |
IR Max (µA) | 1 |
V(BR) Typ (V) | 7 |
VRWM Max (V) | 5 |
Package Type | DFN-12 |
EMI Filter 800MHz to 3000MHz >30dB Flat Style SMD T/R | Avnet Asia |
EMI/RC FILTER, 6LINE, 100R, 17PF, DFN-12 | element14 |
Emi/Rc Filter, 6Line, 100R, 17Pf, Dfn-12 | Newark Electronics |
ESD Suppressors / TVS Diodes 6 LINE EMI FILTER DFN | Future Electronics |
Where can I find additional details, specifications and documents for a SNUF6401MNT1G?
Additional datasheets, footprints and schematics for SNUF6401MNT1G are listed on our Part Details page. You can also find images and similar parts to SNUF6401MNT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SNUF6401MNT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SNUF6401MNT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SNUF6401MNT1G fall under?
The SNUF6401MNT1G is listed under Power Management > Protection > EMI Filters.
Can I view similar or alternative parts?
You can view similar parts to SNUF6401MNT1G when available in the EMI Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SNUF6401MNT1G you can contact the distributor directly for product support, shipping queries etc.
Is the SNUF6401MNT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for SNUF6401MNT1G have stock available?
Authorised distributors including Avnet Asia, element14, Newark Electronics, Farnell and Avnet Silica have stock available or on a lead time for SNUF6401MNT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SNUF6401MNT1G often in real-time on the comparison pages.
What if I can't find stock of SNUF6401MNT1G?
You can fill out our help required form which you can use to request a quote for SNUF6401MNT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.