Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Interface Type | Serial |
---|---|
Interface Applications | LCD Panel Display |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Interface Case Style | TSSOP |
No. of Pins | 48Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
RoHS Phthalates Compliant | Yes |
Data Rate | 163Mbps |
Device Type | Differential Transmitter |
Driver Case Style | TSSOP |
ESD HBM | 6kV |
IC Input Type | LVTTL |
IC Output Type | LVDS |
No. of Inputs | 21 |
No. of Outputs | 3Outputs |
Output Level Type | LVDS |
Peak-to-Peak Jitter Max | 187ps |
SERDES Function | Transmitter |
Signal Input Type | LVTTL |
Signaling Rate | 163Mbps |
Supply Current Max | 100mA |
FlatLink&trade | Texas Instruments |
Flatlink (Tm) Receiver Rohs Compliant: Yes |TEXAS INSTRUMENTS SN75LVDS84DGG. | Newark Electronics |
Where can I find additional details, specifications and documents for a SN75LVDS84DGG?
Additional datasheets, footprints and schematics for SN75LVDS84DGG are listed on our Part Details page. You can also find images and similar parts to SN75LVDS84DGG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN75LVDS84DGG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN75LVDS84DGG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN75LVDS84DGG fall under?
The SN75LVDS84DGG is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to SN75LVDS84DGG when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN75LVDS84DGG you can contact the distributor directly for product support, shipping queries etc.
Is the SN75LVDS84DGG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN75LVDS84DGG have stock available?
Authorised distributors including Texas Instruments and Newark Electronics have stock available or on a lead time for SN75LVDS84DGG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN75LVDS84DGG often in real-time on the comparison pages.
What if I can't find stock of SN75LVDS84DGG?
You can fill out our help required form which you can use to request a quote for SN75LVDS84DGG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.