IC Interface Type | - |
---|---|
No. of Drivers | 16Drivers |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 75 |
Data Rate | 630Mbps |
Device Type | Differential Line Driver |
Driver Case Style | TSSOP |
ESD HBM | 4kV |
IC Generic Number | 75LVDS387 |
IC Temperature Range | Commercial |
No. of Pins | 64Pins |
Operating Temperature Max | 70°C |
Operating Temperature Min | 0°C |
Operating Temperature Range | 0°C to +70°C |
Output Current Max | 24mA |
Output Level Type | LVDS |
Peak-to-Peak Jitter Max | 340ps |
Signal Input Type | LVTTL |
Signaling Rate | 630Mbps |
Supply Current | 85mA |
Supply Current Max | 95mA |
Supply Voltage Max | 3.6V |
Supply Voltage Min | 3V |
Supply Voltage Range | 3V to 3.6V |
Termination Type | Surface Mount Device |
16-channel LVDS driver | Texas Instruments |
16 Channel High Speed Diff Drvr Rohs Compliant: Yes |TEXAS INSTRUMENTS SN75LVDS387DGG. | Newark Electronics |
Where can I find additional details, specifications and documents for a SN75LVDS387DGG?
Additional datasheets, footprints and schematics for SN75LVDS387DGG are listed on our Part Details page. You can also find images and similar parts to SN75LVDS387DGG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN75LVDS387DGG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN75LVDS387DGG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN75LVDS387DGG fall under?
The SN75LVDS387DGG is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to SN75LVDS387DGG when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN75LVDS387DGG you can contact the distributor directly for product support, shipping queries etc.
Is the SN75LVDS387DGG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN75LVDS387DGG have stock available?
Authorised distributors including Texas Instruments, Chip One Stop and Newark Electronics have stock available or on a lead time for SN75LVDS387DGG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN75LVDS387DGG often in real-time on the comparison pages.
What if I can't find stock of SN75LVDS387DGG?
You can fill out our help required form which you can use to request a quote for SN75LVDS387DGG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.