Device Type | RS485 Transceiver |
---|---|
IC Interface Type | RS485 |
No. of Drivers | 1Drivers |
No. of Receivers | 1Receivers |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Driver Case Style | SOIC |
Ic, Transceiver, 3.3V, Smd | Newark Electronics |
IC, TRANSCEIVER, 3.3V, SMD | element14 |
Where can I find additional details, specifications and documents for a SN75HVD12DR.?
Additional datasheets, footprints and schematics for SN75HVD12DR. are listed on our Part Details page. You can also find images and similar parts to SN75HVD12DR. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN75HVD12DR. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN75HVD12DR. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN75HVD12DR. fall under?
The SN75HVD12DR. is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to SN75HVD12DR. when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN75HVD12DR. you can contact the distributor directly for product support, shipping queries etc.
Is the SN75HVD12DR. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN75HVD12DR. have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for SN75HVD12DR..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN75HVD12DR. often in real-time on the comparison pages.
What if I can't find stock of SN75HVD12DR.?
You can fill out our help required form which you can use to request a quote for SN75HVD12DR. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.