SN75HVD10DG4 Logic by Texas Instruments

IC TRANSCEIVER 3.3V DIFF SOIC8

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The SN65HVD10, SN75HVD10, SN65HVD11, SN75HVD11, SN65HVD12, and SN75HVD12 bus transceivers combine a 3-state differential line driver and differential input line receiver that operate with a single 3.3-V power supply. They are designed for balanced transmission lines and meet or exceed ANSI standard TIA/EIA-485-A and ISO 8482:1993. These differential bus transceivers are monolithic integrated circuits designed for bidirectional data communication on multipoint bus-transmission lines. The drivers and receivers have active-high and active-low enables, respectively, that can be externally connected together to function as direction control. Very low device standby supply current can be achieved by disabling the driver and the receiver. The driver differential outputs and receiver differential inputs connect internally to form a differential input/ output (I/O) bus port that is designed to offer minimum loading to the bus whenever the driver is disabled or VCC = 0. These parts feature wide positive and negative common-mode voltage ranges making them suitable for party-line applications.

No distributors results available

Specifications

Logic Family / Base Number -
Logic Device Type Transceiver
Logic Case Style SOIC
No. of Pins 8Pins
Supply Voltage Min 3V
Supply Voltage Max 3.6V
Logic IC Family -
Logic IC Base Number -, 7510
Operating Temperature Min 0°C
Operating Temperature Max 70°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Base Number 75
Data Rate 32Mbps
IC Temperature Range Commercial
Line Bus Drive Receive Transceiver Type Differential Driver/Receiver
Logic IC Function 7510
No. of Transceivers 1
Operating Temperature Range 0°C to +70°C
Supply Voltage 3.3V
Supply Voltage Range 3V to 3.6V
Termination Type Surface Mount Device


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SN75HVD10DG4?

Additional datasheets, footprints and schematics for SN75HVD10DG4 are listed on our Part Details page. You can also find images and similar parts to SN75HVD10DG4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SN75HVD10DG4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN75HVD10DG4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SN75HVD10DG4 fall under?

The SN75HVD10DG4 is listed under Semiconductors - ICs > Logic > Buffers Transceivers & Line Drivers.

Can I view similar or alternative parts?

You can view similar parts to SN75HVD10DG4 when available in the Buffers Transceivers & Line Drivers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SN75HVD10DG4 you can contact the distributor directly for product support, shipping queries etc.

Is the SN75HVD10DG4 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SN75HVD10DG4 have stock available?

There is no stock from authorised distributors for SN75HVD10DG4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SN75HVD10DG4 often in real-time on the comparison pages.

What if I can't find stock of SN75HVD10DG4?

You can fill out our help required form which you can use to request a quote for SN75HVD10DG4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay