SN75C188N Semiconductors - ICs by Texas Instruments

LINE DRIVER QUAD RS232 75C188 DIP

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.25

Distributor Stock
Logo for Farnell
Farnell
from US$1.18
433
in stock
Buy Now
Logo for Schukat Electronic
Schukat Electronic
from US$0.65
975
in stock
Buy Now
Logo for element14
element14
from US$1.27
433
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.25
331
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.96
62
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.42
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Device Type Line
IC Interface Type RS232
No. of Drivers 4Drivers
Supply Voltage Min 4.5V
Supply Voltage Max 15V
Driver Case Style DIP
No. of Pins 14Pins
Operating Temperature Min 0°C
Operating Temperature Max 70°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL -
IC Generic Number SN75C188
SVHC No SVHC (27-Jun-2018)
Base Number 75
IC Temperature Range Commercial
Line Bus Drive Receive Transceiver Type Quad CMOS RS232
Logic Function Number 75C188
Operating Temperature Range 0°C to +70°C
Output Voltage Max 10V
Propagation Delay 3µs
Supply Voltage Range ± 4.5V to ± 15V
Termination Type Through Hole

Alternative Descriptions

RS232C 4x Driver CMOS DIP14 | Schukat Electronic
LINE DRIVER QUAD RS232, 75C188, DIP | element14
IC: interface | Transfer Multisort Elektronik
Quadruple Low-Power Line Driver | Texas Instruments
Line Driver Quad Rs232, 75C188, Dip | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SN75C188N?

Additional datasheets, footprints and schematics for SN75C188N are listed on our Part Details page. You can also find images and similar parts to SN75C188N on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SN75C188N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN75C188N price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SN75C188N fall under?

The SN75C188N is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.

Can I view similar or alternative parts?

You can view similar parts to SN75C188N when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SN75C188N you can contact the distributor directly for product support, shipping queries etc.

Is the SN75C188N RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SN75C188N have stock available?

Authorised distributors including Schukat Electronic, element14, Farnell, Chip One Stop and Transfer Multisort Elektronik have stock available or on a lead time for SN75C188N.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SN75C188N often in real-time on the comparison pages.

What if I can't find stock of SN75C188N?

You can fill out our help required form which you can use to request a quote for SN75C188N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay