SN75C1406N Semiconductors - ICs by Texas Instruments

IC TRANSCEIVER 3 CIRCUITS

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.72

Distributor Stock
Logo for Farnell
Farnell
from US$2.27
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.72
100
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$3.18
30
in stock
Buy Now
Logo for element14
element14
from US$2.59
-
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$1.05
-
Buy Now

Specifications

Device Type RS232 Transceiver
IC Interface Type RS232
No. of Drivers 3Drivers
No. of Receivers 3Receivers
Supply Voltage Min 4.5V
Supply Voltage Max 15V
Driver Case Style DIP
No. of Pins 16Pins
Operating Temperature Min 0°C
Operating Temperature Max 70°C
Product Range -
Automotive Qualification Standard -
MSL -
IC Generic Number SN75C1406
SVHC No SVHC (27-Jun-2018)
RoHS Phthalates Compliant Yes
Data Rate 120Kbps
Line Bus Drive Receive Transceiver Type Driver / Receiver
Logic Case Style DIP
Operating Temperature Range 0°C to +70°C
Supply Current 320µA
Supply Voltage Range ± 4.5V to ± 15V
Termination Type Through Hole

Alternative Descriptions

Triple Transmitter/Receiver RS-232 16-Pin PDIP Tube | Avnet America
Ic, Transceiver, 3 Circuits | Newark Electronics
Triple Low-Power Drivers And Receivers | Texas Instruments


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SN75C1406N?

Additional datasheets, footprints and schematics for SN75C1406N are listed on our Part Details page. You can also find images and similar parts to SN75C1406N on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SN75C1406N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN75C1406N price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SN75C1406N fall under?

The SN75C1406N is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.

Can I view similar or alternative parts?

You can view similar parts to SN75C1406N when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SN75C1406N you can contact the distributor directly for product support, shipping queries etc.

Is the SN75C1406N RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SN75C1406N have stock available?

Authorised distributors including Avnet America, Newark Electronics, element14, Texas Instruments and Farnell have stock available or on a lead time for SN75C1406N.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SN75C1406N often in real-time on the comparison pages.

What if I can't find stock of SN75C1406N?

You can fill out our help required form which you can use to request a quote for SN75C1406N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay