SN75ALS180N Semiconductors - ICs by Texas Instruments

IC TRANSCEIVER DIFF

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.15

Distributor Stock
Logo for Farnell
Farnell
from US$4.40
No stock
Buy Now
Logo for RS
RS
from US$2.98
339
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$4.24
-
Buy Now
Logo for element14
element14
from US$4.46
-
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$2.15
-
Buy Now

Specifications

Device Type Differential Driver / Receiver
IC Interface Type RS422 RS485
No. of Drivers 1Drivers
No. of Receivers 1Receivers
Supply Voltage Min 4.75V
Supply Voltage Max 5.25V
Driver Case Style DIP
No. of Pins 14Pins
Operating Temperature Min 0°C
Operating Temperature Max 70°C
Product Range -
Automotive Qualification Standard -
MSL -
IC Generic Number SN75ALS180
SVHC No SVHC (27-Jun-2018)
RoHS Phthalates Compliant Yes
Data Rate 25Mbps
Line Bus Drive Receive Transceiver Type Differential
Logic Case Style DIP
Operating Temperature Range 0°C to +70°C
Supply Current 25mA
Supply Voltage Range 4.75V to 5.25V
Termination Type Through Hole

Alternative Descriptions

Trans/Reciever RS-422/485, SN75ALS180N | RS
Ic, Transceiver, Diff | Newark Electronics
Differential Driver And Receiver Pair | Texas Instruments


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SN75ALS180N?

Additional datasheets, footprints and schematics for SN75ALS180N are listed on our Part Details page. You can also find images and similar parts to SN75ALS180N on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SN75ALS180N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN75ALS180N price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SN75ALS180N fall under?

The SN75ALS180N is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.

Can I view similar or alternative parts?

You can view similar parts to SN75ALS180N when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SN75ALS180N you can contact the distributor directly for product support, shipping queries etc.

Is the SN75ALS180N RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SN75ALS180N have stock available?

Authorised distributors including RS, Newark Electronics, element14, Texas Instruments and Farnell have stock available or on a lead time for SN75ALS180N.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SN75ALS180N often in real-time on the comparison pages.

What if I can't find stock of SN75ALS180N?

You can fill out our help required form which you can use to request a quote for SN75ALS180N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay