Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Channels | 2Channels |
---|---|
Output Current | 60mA |
Logic Type | Bus Transceiver |
Input Level | 2V |
No. of Pins | 8Pins |
Logic Case Style | DIP |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 75 |
Device Type | Differential Transceiver |
Driver Case Style | DIP |
IC Generic Number | 75ALS176 |
IC Temperature Range | Commercial |
Line Bus Drive Receive Transceiver Type | High Performance Differential |
Logic Function Number | 75176 |
No. of Drivers | 1Drivers |
Operating Temperature Range | 0°C to +70°C |
Output Current Max | 60mA |
Supply Current | 23mA |
Supply Voltage Range | 4.75V to 5.25V |
Termination Type | Through Hole |
Transceiver Type | Differential |
Differential Bus Transceiver | Texas Instruments |
Where can I find additional details, specifications and documents for a SN75ALS176P?
Additional datasheets, footprints and schematics for SN75ALS176P are listed on our Part Details page. You can also find images and similar parts to SN75ALS176P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN75ALS176P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN75ALS176P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN75ALS176P fall under?
The SN75ALS176P is listed under Semiconductors - ICs > Logic > Universal Bus Functions.
Can I view similar or alternative parts?
You can view similar parts to SN75ALS176P when available in the Universal Bus Functions range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN75ALS176P you can contact the distributor directly for product support, shipping queries etc.
Is the SN75ALS176P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN75ALS176P have stock available?
Authorised distributors including element14 and Texas Instruments have stock available or on a lead time for SN75ALS176P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN75ALS176P often in real-time on the comparison pages.
What if I can't find stock of SN75ALS176P?
You can fill out our help required form which you can use to request a quote for SN75ALS176P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.