Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Channels | 2Channels |
---|---|
Output Current | 60mA |
Logic Type | Bus Transceiver |
Input Level | 2V |
No. of Pins | 8Pins |
Logic Case Style | DIP |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
Product Range | - |
RS422/RS485 TRANSCEIVER, 0 TO 70DEG C | element14 |
Differential Bus Transceiver | Texas Instruments |
Rs422/Rs485 Transceiver, 0 To 70Deg C | Newark Electronics |
Where can I find additional details, specifications and documents for a SN75ALS176BP?
Additional datasheets, footprints and schematics for SN75ALS176BP are listed on our Part Details page. You can also find images and similar parts to SN75ALS176BP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN75ALS176BP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN75ALS176BP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN75ALS176BP fall under?
The SN75ALS176BP is listed under Semiconductors - ICs > Logic > Universal Bus Functions.
Can I view similar or alternative parts?
You can view similar parts to SN75ALS176BP when available in the Universal Bus Functions range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN75ALS176BP you can contact the distributor directly for product support, shipping queries etc.
Is the SN75ALS176BP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN75ALS176BP have stock available?
Authorised distributors including element14, Farnell, Texas Instruments and Newark Electronics have stock available or on a lead time for SN75ALS176BP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN75ALS176BP often in real-time on the comparison pages.
What if I can't find stock of SN75ALS176BP?
You can fill out our help required form which you can use to request a quote for SN75ALS176BP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.