Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Device Type | Line Driver |
---|---|
IC Interface Type | RS422 RS485 |
No. of Drivers | 4Drivers |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
Driver Case Style | SOIC |
No. of Pins | 20Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
IC Generic Number | SN75ALS172A |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 75 |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage Range | 4.75V to 5.25V |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a SN75ALS172ADW?
Additional datasheets, footprints and schematics for SN75ALS172ADW are listed on our Part Details page. You can also find images and similar parts to SN75ALS172ADW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN75ALS172ADW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN75ALS172ADW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN75ALS172ADW fall under?
The SN75ALS172ADW is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to SN75ALS172ADW when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN75ALS172ADW you can contact the distributor directly for product support, shipping queries etc.
Is the SN75ALS172ADW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN75ALS172ADW have stock available?
There is no stock from authorised distributors for SN75ALS172ADW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN75ALS172ADW often in real-time on the comparison pages.
What if I can't find stock of SN75ALS172ADW?
You can fill out our help required form which you can use to request a quote for SN75ALS172ADW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.