Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Logic Family / Base Number | - |
---|---|
Logic Device Type | Bidirectional |
Logic Case Style | SOIC |
No. of Pins | 20Pins |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
Logic IC Family | - |
Logic IC Base Number | -, 75160 |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 75160 |
Line Bus Drive Receive Transceiver Type | Bus Transceiver |
Logic IC Function | General Purpose Interface Bus Transceiver |
No. of Transceivers | 8 |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage Range | 4.75V to 5.25V |
Termination Type | Surface Mount Device |
Ic, Transceiver, Smd | Newark Electronics |
Octal General-Purpose Interface Bus Transceiver | Texas Instruments |
Where can I find additional details, specifications and documents for a SN75ALS160DW?
Additional datasheets, footprints and schematics for SN75ALS160DW are listed on our Part Details page. You can also find images and similar parts to SN75ALS160DW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN75ALS160DW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN75ALS160DW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN75ALS160DW fall under?
The SN75ALS160DW is listed under Semiconductors - ICs > Logic > Buffers Transceivers & Line Drivers.
Can I view similar or alternative parts?
You can view similar parts to SN75ALS160DW when available in the Buffers Transceivers & Line Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN75ALS160DW you can contact the distributor directly for product support, shipping queries etc.
Is the SN75ALS160DW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN75ALS160DW have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Texas Instruments and Farnell have stock available or on a lead time for SN75ALS160DW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN75ALS160DW often in real-time on the comparison pages.
What if I can't find stock of SN75ALS160DW?
You can fill out our help required form which you can use to request a quote for SN75ALS160DW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.