SN75469DE4 Semiconductors - Discretes by Texas Instruments

IC DARLINGTON ARRAY SMD SOIC16

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The SN75468 and SN75469 are high-voltage, highcurrent Darlington transistor arrays. Each consists of seven NPN Darlington pairs that feature high-voltage outputs with common-cathode clamp diodes for switching inductive loads. The collector-current rating of each Darlington pair is 500 mA. The Darlington pairs may be paralleled for higher current capability. Applications include relay drivers, hammer drivers, lamp drivers, display drivers (LED and gas discharge), line drivers, and logic buffers. The SN75468 has a 2700-Ω series base resistor for each Darlington pair for operation directly with TTL or 5-V CMOS. The SN75469 has a 10.5-kΩ series base resistor to allow its operation directly with CMOS or PMOS that use supply voltages of 6 to 15 V. The required input current is below that of the SN75468.

No distributors results available

Specifications

Transistor Polarity NPN
Collector Emitter Voltage V(br)ceo 100V
Power Dissipation Pd -
DC Collector Current 500mA
DC Current Gain hFE -
Transistor Case Style SOIC
No. of Pins 16Pins
Operating Temperature Max 70°C
Product Range -
Automotive Qualification Standard -
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Base Number 75469
IC Temperature Range Commercial
Logic Case Style SOIC
Logic IC Base Number 75469
Logic IC Function High Voltage High Current Darlington Transistor Array
Logic Type Darlington Transistor Array
No. of Channels 7Channels
Operating Temperature Min 0°C
Operating Temperature Range 0°C to +70°C
Supply Voltage Max 15V
Supply Voltage Min 6V


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SN75469DE4?

Additional datasheets, footprints and schematics for SN75469DE4 are listed on our Part Details page. You can also find images and similar parts to SN75469DE4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SN75469DE4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN75469DE4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SN75469DE4 fall under?

The SN75469DE4 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.

Can I view similar or alternative parts?

You can view similar parts to SN75469DE4 when available in the Transistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SN75469DE4 you can contact the distributor directly for product support, shipping queries etc.

Is the SN75469DE4 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SN75469DE4 have stock available?

There is no stock from authorised distributors for SN75469DE4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SN75469DE4 often in real-time on the comparison pages.

What if I can't find stock of SN75469DE4?

You can fill out our help required form which you can use to request a quote for SN75469DE4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay