Prices starting from US$0.60
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Texas Instruments | US$0.60 |
132,500
|
Buy Now |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 100V |
DC Collector Current | 350mA |
No. of Pins | 16 |
Operating Temperature Max | 70°C |
MSL | MSL 1 - Unlimited |
No. of Transceivers | 7 |
100-V, 7-ch darlington array with TTL or CMOS compatibility | Texas Instruments |
Where can I find additional details, specifications and documents for a SN75468NSR?
Additional datasheets, footprints and schematics for SN75468NSR are listed on our Part Details page. You can also find images and similar parts to SN75468NSR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN75468NSR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN75468NSR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN75468NSR fall under?
The SN75468NSR is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to SN75468NSR when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN75468NSR you can contact the distributor directly for product support, shipping queries etc.
Is the SN75468NSR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN75468NSR have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for SN75468NSR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN75468NSR often in real-time on the comparison pages.
What if I can't find stock of SN75468NSR?
You can fill out our help required form which you can use to request a quote for SN75468NSR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.