Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage Min | 4.75V |
---|---|
Supply Voltage Max | 5.25V |
No. of Outputs | 2Outputs |
Output Voltage | 35V |
Output Current | 400mA |
Driver Case Style | DIP |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Device Type | Peripheral |
No. of Pins | 8Pins |
Operating Temperature Max | 70°C |
Operating Temperature Min | 0°C |
Operating Temperature Range | 0°C to +70°C |
Termination Type | Through Hole |
IC, PERIPHERAL DRIVER, 2CH, 0.3A, DIP-8 | element14 |
Ic, Peripheral Driver, 2Ch, 0.3A, Dip-8 | Newark Electronics |
35-V Dual output driver with NAND logic inputs | Texas Instruments |
Where can I find additional details, specifications and documents for a SN75462P?
Additional datasheets, footprints and schematics for SN75462P are listed on our Part Details page. You can also find images and similar parts to SN75462P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN75462P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN75462P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN75462P fall under?
The SN75462P is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to SN75462P when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN75462P you can contact the distributor directly for product support, shipping queries etc.
Is the SN75462P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN75462P have stock available?
Authorised distributors including element14, Farnell, Chip One Stop, Newark Electronics and Texas Instruments have stock available or on a lead time for SN75462P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN75462P often in real-time on the comparison pages.
What if I can't find stock of SN75462P?
You can fill out our help required form which you can use to request a quote for SN75462P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.