Supply Voltage Min | 4.75V |
---|---|
Supply Voltage Max | 5.25V |
No. of Outputs | 2Outputs |
Output Voltage | 30V |
Output Current | 400mA |
Driver Case Style | DIP |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 75453 |
Device Type | Power |
IC Generic Number | 75453 |
IC Temperature Range | Commercial |
Logic Function Number | 75453 |
Logic IC Function | Dual 2-Input NOR Gate (Driver) |
No. of Pins | 8Pins |
Operating Temperature Max | 70°C |
Operating Temperature Min | 0°C |
Operating Temperature Range | 0°C to +70°C |
Termination Type | Through Hole |
IC: driver | Transfer Multisort Elektronik |
IC, PERIPHERAL DRIVER, 2CH, 0.3A, DIP-8 | element14 |
Ic, Peripheral Driver, 2Ch, 0.3A, Dip-8 | Newark Electronics |
30-V Dual output driver with OR logic inputs | Texas Instruments |
Where can I find additional details, specifications and documents for a SN75453BP?
Additional datasheets, footprints and schematics for SN75453BP are listed on our Part Details page. You can also find images and similar parts to SN75453BP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN75453BP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN75453BP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN75453BP fall under?
The SN75453BP is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to SN75453BP when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN75453BP you can contact the distributor directly for product support, shipping queries etc.
Is the SN75453BP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN75453BP have stock available?
Authorised distributors including Chip One Stop, Transfer Multisort Elektronik, element14, Farnell and Newark Electronics have stock available or on a lead time for SN75453BP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN75453BP often in real-time on the comparison pages.
What if I can't find stock of SN75453BP?
You can fill out our help required form which you can use to request a quote for SN75453BP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.