Supply Voltage Min | 4.75V |
---|---|
Supply Voltage Max | 5.25V |
No. of Outputs | 2Outputs |
Output Voltage | 30V |
Output Current | 400mA |
Driver Case Style | DIP |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 75451 |
Device Marking | SN75451BP |
Device Type | Power |
IC Temperature Range | Commercial |
Logic IC Function | Dual 2-Input AND Gate (Driver) |
No. of Pins | 8Pins |
Operating Temperature Max | 70°C |
Operating Temperature Min | 0°C |
Operating Temperature Range | 0°C to +70°C |
Termination Type | Through Hole |
Dual peripheral driver,SN75451BP DIP8 | RS |
IC: driver | Transfer Multisort Elektronik |
Ic, Peripheral Driver, 2Ch, 0.3A, Dip-8 | Newark Electronics |
IC, PERIPHERAL DRIVER, 2CH, 0.3A, DIP-8 | element14 |
30-V Dual output driver with AND logic inputs | Texas Instruments |
Where can I find additional details, specifications and documents for a SN75451BP?
Additional datasheets, footprints and schematics for SN75451BP are listed on our Part Details page. You can also find images and similar parts to SN75451BP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN75451BP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN75451BP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN75451BP fall under?
The SN75451BP is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to SN75451BP when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN75451BP you can contact the distributor directly for product support, shipping queries etc.
Is the SN75451BP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN75451BP have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for SN75451BP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN75451BP often in real-time on the comparison pages.
What if I can't find stock of SN75451BP?
You can fill out our help required form which you can use to request a quote for SN75451BP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.