Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.25
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.58
|
1,309
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.41
|
1,050
in stock
|
Buy Now | |
Chip One Stop
from US$0.45
|
275
in stock
|
Buy Now | |
Newark Electronics
from US$0.74
|
109
in stock
|
Buy Now | |
element14
from US$0.58
|
109
in stock
|
Buy Now | |
Farnell
from US$0.61
|
109
in stock
|
Buy Now | |
Texas Instruments
from US$0.25
|
-
|
Buy Now |
Supply Voltage Min | 4.75V |
---|---|
Supply Voltage Max | 5.25V |
No. of Outputs | 2Outputs |
Output Voltage | 30V |
Output Current | 400mA |
Driver Case Style | SOIC |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 75451 |
Device Marking | SN75451BD |
Device Type | Power |
IC Generic Number | 75451 |
IC Temperature Range | Commercial |
Logic Function Number | 75451 |
Logic IC Function | AND |
No. of Pins | 8Pins |
Operating Temperature Max | 70°C |
Operating Temperature Min | 0°C |
Operating Temperature Range | 0°C to +70°C |
Termination Type | Surface Mount Device |
Dual peripheral driver,SN75451BD SO8 20V | RS |
IC: driver | Transfer Multisort Elektronik |
Ic, Peripheral Driver, 2Ch, 0.3A, Soic-8 | Newark Electronics |
IC, PERIPHERAL DRIVER, 2CH, 0.3A, SOIC-8 | element14 |
30-V Dual output driver with AND logic inputs | Texas Instruments |
Where can I find additional details, specifications and documents for a SN75451BD?
Additional datasheets, footprints and schematics for SN75451BD are listed on our Part Details page. You can also find images and similar parts to SN75451BD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN75451BD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN75451BD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN75451BD fall under?
The SN75451BD is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to SN75451BD when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN75451BD you can contact the distributor directly for product support, shipping queries etc.
Is the SN75451BD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN75451BD have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for SN75451BD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN75451BD often in real-time on the comparison pages.
What if I can't find stock of SN75451BD?
You can fill out our help required form which you can use to request a quote for SN75451BD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.