Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.51
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$1.51
|
-
|
Buy Now |
Driver Configuration | Low Side |
---|---|
Peak Output Current | 500mA |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 28V |
Driver Case Style | DIP |
No. of Pins | 16Pins |
Input Delay | 40ns |
Output Delay | 30ns |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 75374 |
Device Type | MOSFET Driver |
Module Configuration | Low Side |
No. of Outputs | 4Outputs |
Operating Temperature Range | 0°C to +70°C |
Output Voltage | 24V |
Supply Voltage Range | 4.75V to 28V |
Termination Type | Through Hole |
10-mA/40-mA 4-Channal gate driver with Two NAND inputs for each output | Texas Instruments |
Where can I find additional details, specifications and documents for a SN75374N?
Additional datasheets, footprints and schematics for SN75374N are listed on our Part Details page. You can also find images and similar parts to SN75374N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN75374N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN75374N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN75374N fall under?
The SN75374N is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to SN75374N when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN75374N you can contact the distributor directly for product support, shipping queries etc.
Is the SN75374N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN75374N have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for SN75374N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN75374N often in real-time on the comparison pages.
What if I can't find stock of SN75374N?
You can fill out our help required form which you can use to request a quote for SN75374N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.