Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Driver Configuration | Low Side |
---|---|
Peak Output Current | 500mA |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 24V |
Driver Case Style | SOIC |
No. of Pins | 8Pins |
Input Delay | 40ns |
Output Delay | 30ns |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 75372 |
Device Type | MOSFET Driver |
Module Configuration | Low Side |
No. of Outputs | 2Outputs |
Operating Temperature Range | 0°C to +70°C |
Output Voltage | 23.2V |
Power Dissipation Pd | 725mW |
Supply Voltage Range | 4.75V to 24V |
Termination Type | Surface Mount Device |
Ic, Mosfet Driver, Dual, Soic-8 | Newark Electronics |
IC, MOSFET DRIVER, DUAL, SOIC-8 | element14 |
10-mA/40-mA dual-Channal gate driver with enable pin | Texas Instruments |
Where can I find additional details, specifications and documents for a SN75372D?
Additional datasheets, footprints and schematics for SN75372D are listed on our Part Details page. You can also find images and similar parts to SN75372D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SN75372D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SN75372D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SN75372D fall under?
The SN75372D is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to SN75372D when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SN75372D you can contact the distributor directly for product support, shipping queries etc.
Is the SN75372D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SN75372D have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Texas Instruments have stock available or on a lead time for SN75372D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SN75372D often in real-time on the comparison pages.
What if I can't find stock of SN75372D?
You can fill out our help required form which you can use to request a quote for SN75372D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.